Molex Backplane Connector, Header, 220Pos; Product Range Molex 75705-7103

Description
BACKPLANE CONNECTOR, HEADER, 220POS; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 220POS; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 220Pos; Product Range Molex - 32M7003 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 220Pos; Product Range Molex
32M7003
Backplane Connector, Header, 220Pos; Product Range Molex 32M7003
BACKPLANE CONNECTOR, HEADER, 220POS; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 220POS; Product Range:I-Trac Series; No. of Contacts:220Contacts; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:3.7mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32M7003
Product Name Backplane Connector, Header, 220Pos; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Headers & Wire Housings - B5740-234-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details