Molex Backplane Connector, Header, 220 Position; Product Range Molex 75705-5103

Description
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 220 Position; Product Range Molex - 32M7000 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 220 Position; Product Range Molex
32M7000
Backplane Connector, Header, 220 Position; Product Range Molex 32M7000
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32M7000
Product Name Backplane Connector, Header, 220 Position; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3774 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details