Molex Backplane Connector, Header, 220 Position; Product Range Molex 75705-3103

Description
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 220 Position; Product Range Molex - 32M6997 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 220 Position; Product Range Molex
32M6997
Backplane Connector, Header, 220 Position; Product Range Molex 32M6997
BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts ; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 220 POSITION; Product Range:I-Trac Series; No. of Contacts:220Contacts; Pitch Spacing:3.7mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:11Rows; Row Pitch:1.85mm; Body Material:LCP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 32M6997
Product Name Backplane Connector, Header, 220 Position; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Wtb Housing, Header, 2Pos, 2Row; Product Range Amphenol Communications Solutions - 29AH2940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
View Details