Molex Pluggable Connectors - 0755860104 755860104

Description
Manufacturer: Molex, LLC Win Source Part Number: 858141-0755860104 Series: iPass PCI Express 75586 Features: 38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075586 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 755860104, WM14367DKR, WM14367TR, WM14367CT, 75586-0104, 0755860104-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 858141-0755860104 Series: iPass PCI Express 75586 Features: 38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075586 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 755860104, WM14367DKR, WM14367TR, WM14367CT, 75586-0104, 0755860104-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0755860104 - 858141-0755860104 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0755860104
858141-0755860104
Pluggable Connectors - 0755860104 858141-0755860104
Manufacturer: Molex, LLC Win Source Part Number: 858141-0755860104 Series: iPass PCI Express 75586 Features: 38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 075586 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 550 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 755860104, WM14367DKR, WM14367TR, WM14367CT, 75586-0104, 0755860104-ND

Manufacturer: Molex, LLC
Win Source Part Number: 858141-0755860104
Series: iPass PCI Express 75586
Features: 38 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 075586
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 755860104, WM14367DKR, WM14367TR, WM14367CT, 75586-0104, 0755860104-ND

Buy Now Datasheet
Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R - 514-0755860104 - Utmel Electronic Limited
Hong Kong, China
Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R
514-0755860104
Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R 514-0755860104
Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R

Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 858141-0755860104 514-0755860104
Product Name Pluggable Connectors - 0755860104 Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details