Conn I-Pass RCP 38 POS 0.8mm Solder RA SMD 38 Terminal 1 Port iPass™ T/R Product overview: 75586-0104 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75586-0104 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040741-75586-0104
Packaging: Tape & Reel
Number of Positions: 38
Pitch: 800 µm
Connector Type: Mini-SAS, Receptacle
Number of Positions Loaded: 38
Number of Rows: 2
Termination: Solder
Number of Contacts: 38
Gender: Female
Length: 18.2 mm
Shielding: No
Housing Material: Thermoplastic
Number of Circuits: 38
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Plating: Tin
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 2299870-3; SC24M1S6; 10-035957-321; 192990-1370; 192922-1230075586010
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 11.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 30 V
Max Voltage Rating (DC): 30 V
CONNECTOR, PCIE, RCPT, 38POS, SMT; NO. OF CONTACTS:38CONTACTS;
CONNECTOR, PCIE, RCPT, 38POS, SMT; NO. OF CONTACTS:38CONTACTS;
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-75586-0104 | 75586-0104 | 1040741-75586-0104 | 26AH0947 |
| Product Name | SMD Electronic Connector | Circular Connectors - 75586-0104 | Connector, Pcie, Rcpt, 38Pos, Smt; No. Of Contacts Molex | |
| Gender | Female / Jack |