Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999488-75586-0103
Pitch: 800 µm
Number of Positions Loaded: 38
Number of Rows: 2
Termination: Solder
Current Rating: 500 mA
Gender: Female
Length: 18.2 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Number of Circuits: 38
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Material: Thermoplastic
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 74441-0001; 74441-0010; 74441-0007; MUSB-05-F-AB-SM-A-K-
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 11.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 30 V
Max Voltage Rating (AC): 30 V
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999488-75586-0103 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 75586-0103 |