Molex Connectors I/O 75586-0010

Description
IPASS(TM) RA REC 0.38AU 38 CKT
Request a Quote Datasheet
Description
IPASS(TM) RA REC 0.38AU 38 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - 75586-0010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
75586-0010
Connectors I/O 75586-0010
IPASS(TM) RA REC 0.38AU 38 CKT

IPASS(TM) RA REC 0.38AU 38 CKT

Buy Now
Singapore, Singapore
SMD 30V 500mA Electronic Connector
366-75586-0010
SMD 30V 500mA Electronic Connector 366-75586-0010
38 Pos 2 Row RA Plug, 30V, 500mA, Gold Cu Alloy, SMD/SMT Product overview: 75586-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, 500mA, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75586-0010 can be used for catalog matching and distributor lookup.

38 Pos 2 Row RA Plug, 30V, 500mA, Gold Cu Alloy, SMD/SMT Product overview: 75586-0010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, 500mA, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75586-0010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 75586-0010 - 858140-75586-0010 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 75586-0010
858140-75586-0010
Pluggable Connectors - 75586-0010 858140-75586-0010
Manufacturer: Molex, LLC Win Source Part Number: 858140-75586-0010 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 858140-75586-0010
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex - 73K5911 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex
73K5911
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex 73K5911
CONNECTOR, MINI SAS, RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

CONNECTOR, MINI SAS, RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,38 Contacts,pin,0.031 Pitch,surface Mount Terminal,locking Molex - 93M6037 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,38 Contacts,pin,0.031 Pitch,surface Mount Terminal,locking Molex
93M6037
Header Connector,pcb Mount,recept,38 Contacts,pin,0.031 Pitch,surface Mount Terminal,locking Molex 93M6037
Header Connector,PCB Mount,RECEPT,38 Contacts,PIN,0.031 Pitch,SURFACE MOUNT Terminal,LOCKING

Header Connector,PCB Mount,RECEPT,38 Contacts,PIN,0.031 Pitch,SURFACE MOUNT Terminal,LOCKING

Supplier's Site
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex - 67X4925 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex
67X4925
Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex 67X4925
CONNECTOR, MINI SAS, RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, MINI SAS, RCPT, 38POS, SMT; No. of Contacts:38Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75586-0010 366-75586-0010 858140-75586-0010 75586-0010 73K5911 93M6037
Product Name Connectors I/O SMD 30V 500mA Electronic Connector Pluggable Connectors - 75586-0010 Connector, Mini Sas, Rcpt, 38Pos, Smt; No. Of Contacts Molex Header Connector,pcb Mount,recept,38 Contacts,pin,0.031 Pitch,surface Mount Terminal,locking Molex
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details