Molex Pluggable Connectors - 75586-0009 75586-0009

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 766129-75586-0009 Series: iPass PCI Express 75586 Packaging: Reel package Number of Positions: 26 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 766129-75586-0009 Series: iPass PCI Express 75586 Packaging: Reel package Number of Positions: 26 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 75586-0009 - 766129-75586-0009 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 75586-0009
766129-75586-0009
Pluggable Connectors - 75586-0009 766129-75586-0009
Manufacturer: Molex Connector Corporation Win Source Part Number: 766129-75586-0009 Series: iPass PCI Express 75586 Packaging: Reel package Number of Positions: 26 Features: Board Guide Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Receptacle Mounting: Surface Mount, Right Angle Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 766129-75586-0009
Series: iPass PCI Express 75586
Packaging: Reel package
Number of Positions: 26
Features: Board Guide
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Receptacle
Mounting: Surface Mount, Right Angle
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 30V Electronic Connector
407-75586-0009
SMD 30V Electronic Connector 407-75586-0009
26 Pos RA SMD Receptacle, 30V, 0.8mm Pitch, Gold Plated Product overview: 75586-0009 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75586-0009 can be used for catalog matching and distributor lookup.

26 Pos RA SMD Receptacle, 30V, 0.8mm Pitch, Gold Plated Product overview: 75586-0009 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 30V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75586-0009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex - 18M8260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex
18M8260
Connector, Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex 18M8260
CONNECTOR, SAS, RCPT, 26POS, SMT; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, SAS, RCPT, 26POS, SMT; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:SAS; Contact Termination Type:Surface Mount; Product Range:iPass 75586 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Ipass(Tm) Ra Rec 0.76Au 26 Ckt Molex - 56R8812 - Newark, An Avnet Company
Chicago, IL, United States
Ipass(Tm) Ra Rec 0.76Au 26 Ckt Molex
56R8812
Ipass(Tm) Ra Rec 0.76Au 26 Ckt Molex 56R8812
iPass(TM) RA Rec 0.76Au 26 Ckt

iPass(TM) RA Rec 0.76Au 26 Ckt

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766129-75586-0009 407-75586-0009 18M8260 56R8812
Product Name Pluggable Connectors - 75586-0009 SMD 30V Electronic Connector Connector, Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex Ipass(Tm) Ra Rec 0.76Au 26 Ckt Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details