Molex 30V Electronic Connector 75586-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
30V Electronic Connector
366-75586-0004
30V Electronic Connector 366-75586-0004
26 Pos Receptacle, Right Angle, SMT, 30V, Unshielded Connector Product overview: 75586-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75586-0004 can be used for catalog matching and distributor lookup.

26 Pos Receptacle, Right Angle, SMT, 30V, Unshielded Connector Product overview: 75586-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-75586-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Pluggable Connectors - 991928-75586-0004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
991928-75586-0004
Connectors, Interconnects - Pluggable Connectors 991928-75586-0004
Win Source Part Number: 991928-75586-0004 Category: Connectors, Interconnects>Plugga ble Connectors Series: * Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-75586-0004TR RoHS Status: RoHS non-compliant

Win Source Part Number: 991928-75586-0004
Category: Connectors, Interconnects>Pluggable Connectors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-75586-0004TR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex - 01AH8733 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex
01AH8733
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex 01AH8733
CONNECTOR, MINI SAS, RCPT, 26POS, SMT; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MINI SAS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:IPASS 75586 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

CONNECTOR, MINI SAS, RCPT, 26POS, SMT; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MINI SAS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:IPASS 75586 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex - 26AH0946 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex
26AH0946
Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex 26AH0946
CONNECTOR, MINI SAS, RCPT, 26POS, SMT; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MINI SAS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:IPASS 75586 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

CONNECTOR, MINI SAS, RCPT, 26POS, SMT; NO. OF CONTACTS:26CONTACTS; GENDER:RECEPTACLE; CONNECTOR TYPE:MINI SAS; CONTACT TERMINATION TYPE:SURFACE MOUNT; PRODUCT RANGE:IPASS 75586 SERIES; CONNECTOR MOUNTING:PCB MOUNT; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75586-0004 366-75586-0004 991928-75586-0004 01AH8733
Product Name 30V Electronic Connector Connectors, Interconnects - Pluggable Connectors Connector, Mini Sas, Rcpt, 26Pos, Smt; No. Of Contacts Molex
Termination Solder SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details