Molex OEM Parts - OEM Parts (0 - 9) - 75581-0002 75581-0002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030252-75581-0002 Number of Positions: 136 Pitch: 800 µm Color: Black Features: Shielded Connector Type: Receptacle Termination: Press-Fit Contact Material: Copper Current Rating: 500 mA Number of Contacts: 136 Gender: Female Housing Material: Thermoplastic Number of Circuits: 136 Orientation: Right Angle Contact Plating: Gold Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 75581-00020755810002 ; 755810002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 30 V Lead Pitch: 800 µm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030252-75581-0002 Number of Positions: 136 Pitch: 800 µm Color: Black Features: Shielded Connector Type: Receptacle Termination: Press-Fit Contact Material: Copper Current Rating: 500 mA Number of Contacts: 136 Gender: Female Housing Material: Thermoplastic Number of Circuits: 136 Orientation: Right Angle Contact Plating: Gold Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 75581-00020755810002 ; 755810002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 30 V Lead Pitch: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 75581-0002 - 1030252-75581-0002 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 75581-0002
1030252-75581-0002
OEM Parts - OEM Parts (0 - 9) - 75581-0002 1030252-75581-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030252-75581-0002 Number of Positions: 136 Pitch: 800 µm Color: Black Features: Shielded Connector Type: Receptacle Termination: Press-Fit Contact Material: Copper Current Rating: 500 mA Number of Contacts: 136 Gender: Female Housing Material: Thermoplastic Number of Circuits: 136 Orientation: Right Angle Contact Plating: Gold Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 75581-00020755810002 ; 755810002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 30 V Lead Pitch: 800 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030252-75581-0002
Number of Positions: 136
Pitch: 800 µm
Color: Black
Features: Shielded
Connector Type: Receptacle
Termination: Press-Fit
Contact Material: Copper
Current Rating: 500 mA
Number of Contacts: 136
Gender: Female
Housing Material: Thermoplastic
Number of Circuits: 136
Orientation: Right Angle
Contact Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 75581-00020755810002; 755810002;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 30 V
Lead Pitch: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1030252-75581-0002
Product Name OEM Parts - OEM Parts (0 - 9) - 75581-0002
Unlock Full Specs
to access all available technical data