Telecom and Datacom Connector, Product overview: 75577-1001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75577-1001 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040739-75577-1001
Packaging: Tape & Reel
Number of Positions: 26
Pitch: 800 µm
Connector Type: Mini-SAS, Receptacle
Termination: Solder
Number of Contacts: 26
Gender: Receptacle
Number of Circuits: 26
Orientation: Vertical, Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): QSE-014-01-F-D-DP-A;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
iPass(TM) Vert Rec 0.38Au Cap 26 Ckt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-75577-1001 | 1040739-75577-1001 | 99R6102 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 75577-1001 | Ipass(Tm) Vert Rec 0.38Au Cap 26 Ckt Molex |
| Connector Type | Circular / Cylindrical Connectors |