The Molex Connector, Header, 1Pos, 1Row (part number 56R8768) is designed for high-current applications with a maximum current rating of 150A and a voltage rating of 600V. It features a right-angle plug configuration with a single circuit and a pitch spacing of 1.6mm. The connector is constructed with a high-temperature thermoplastic resin and has gold plating on the mating surfaces and tin plating on the termination. It is suitable for through-hole mounting and has a tail length of 3.06mm. The connector is rated for up to 50 mating cycles and operates within a temperature range of -40°C to +105°C. It is RoHS compliant and packaged in trays for convenience. This connector is part of the EXTreme PowerMass series, which is designed for board-to-board power applications.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Power; Pitch Spacing:1.6mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme PowerMass 75556 Series RoHS Compliant: Yes
Power to the Board Power Plug 150 amp 0 amp (single blade)
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 56R8768 | 75556-5000 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Molex | Power to the Board |
| Device Type | Power | |
| Termination Types | PCB | Through Hole |
| Standards / Certifications | RoHS | RoHS |
| Mounting Style | Through Hole |