Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218387-75462-5001
Number of Positions: 40
Pitch: 800 µm
Color: Black
Number of Positions Loaded: 40
Number of Rows: 2
Termination: Press-Fit
Contact Material: Brass
Current Rating: 500 mA
Number of Contacts: 40
Gender: Female
Length: 15.84 mm
Shielding: Shielded
Housing Material: Thermoplastic
Number of Circuits: 40
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 2
Contact Resistance: 10 mΩ
Material: Thermoplastic
Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0754625001; 754625001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 63.25 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 120 V
Max Voltage Rating (AC): 120 V
Max Voltage Rating (DC): 120.12 kV
ELV: Compliant
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1218387-75462-5001 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 75462-5001 |