Molex Circular Connectors - 75454-5001 75454-5001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011745-75454-5001 Number of Positions: 160 Pitch: 800 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass, Tin Current Rating: 500 mA Number of Contacts: 160 Gender: Female Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 160 Orientation: Right Angle Contact Plating: Gold Material: Thermoplastic Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): D38999/20WJ35SA-LC; D38999/20JJ35SA-LC; D38999/20FJ35SN-LC; D38999/24JJ35SA-LC; D38999/20WJ35AE07545 45001; 754545001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011745-75454-5001 Number of Positions: 160 Pitch: 800 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass, Tin Current Rating: 500 mA Number of Contacts: 160 Gender: Female Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 160 Orientation: Right Angle Contact Plating: Gold Material: Thermoplastic Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): D38999/20WJ35SA-LC; D38999/20JJ35SA-LC; D38999/20FJ35SN-LC; D38999/24JJ35SA-LC; D38999/20WJ35AE07545 45001; 754545001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V ELV: Compliant Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 75454-5001 - 1011745-75454-5001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 75454-5001
1011745-75454-5001
Circular Connectors - 75454-5001 1011745-75454-5001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011745-75454-5001 Number of Positions: 160 Pitch: 800 µm Color: Black Number of Rows: 2 Termination: Solder Contact Material: Brass, Tin Current Rating: 500 mA Number of Contacts: 160 Gender: Female Shielding: Shielded Housing Material: Thermoplastic Number of Circuits: 160 Orientation: Right Angle Contact Plating: Gold Material: Thermoplastic Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): D38999/20WJ35SA-LC; D38999/20JJ35SA-LC; D38999/20FJ35SN-LC; D38999/24JJ35SA-LC; D38999/20WJ35AE07545 45001; 754545001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V ELV: Compliant Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011745-75454-5001
Number of Positions: 160
Pitch: 800 µm
Color: Black
Number of Rows: 2
Termination: Solder
Contact Material: Brass, Tin
Current Rating: 500 mA
Number of Contacts: 160
Gender: Female
Shielding: Shielded
Housing Material: Thermoplastic
Number of Circuits: 160
Orientation: Right Angle
Contact Plating: Gold
Material: Thermoplastic
Plating: Tin
Categories: Circular Connectors
Alternative Parts (Cross-Reference): D38999/20WJ35SA-LC; D38999/20JJ35SA-LC; D38999/20FJ35SN-LC; D38999/24JJ35SA-LC; D38999/20WJ35AE0754545001; 754545001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 120 V
ELV: Compliant
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
Electronic Connector
2004-75454-5001
Electronic Connector 2004-75454-5001
I/O Connectors Stacked SFP 2x4 Asse mbly w/o LP medium Product overview: 75454-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-75454-5001 can be used for catalog matching and distributor lookup.

I/O Connectors Stacked SFP 2x4 Asse mbly w/o LP medium Product overview: 75454-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-75454-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Sfp, Rcpt, 160Pos, Press Fit; No. Of Contacts Molex - 33AH2224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sfp, Rcpt, 160Pos, Press Fit; No. Of Contacts Molex
33AH2224
Connector, Sfp, Rcpt, 160Pos, Press Fit; No. Of Contacts Molex 33AH2224
CONNECTOR, SFP, RCPT, 160POS, PRESS FIT; No. of Contacts:160Contacts ; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:75454 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, SFP, RCPT, 160POS, PRESS FIT; No. of Contacts:160Contacts; Gender:Receptacle; Connector Type:SFP; Contact Termination Type:Press Fit; Product Range:75454 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011745-75454-5001 2004-75454-5001 33AH2224
Product Name Circular Connectors - 75454-5001 Electronic Connector Connector, Sfp, Rcpt, 160Pos, Press Fit; No. Of Contacts Molex
Connector Type Circular / Cylindrical Connectors
Termination Solder Press Fit
Mounting Through Hole PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details