Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 754505003

Description
Manufacturer: Molex Win Source Part Number: 1333949-0754505003 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 40 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: WM4635,75450-5003-E, 075450-5003-E,754505 003-E,0754505003-E,7 5450-5003-ND,Q455266 5F,754505003,075450- 5003,75450-5003 Base Product Number: 075450 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333949-0754505003 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 40 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: WM4635,75450-5003-E, 075450-5003-E,754505 003-E,0754505003-E,7 5450-5003-ND,Q455266 5F,754505003,075450- 5003,75450-5003 Base Product Number: 075450 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1333949-0754505003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1333949-0754505003
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1333949-0754505003
Manufacturer: Molex Win Source Part Number: 1333949-0754505003 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 160 (20 x 8) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Receptacle with Cage, Ganged (2x4) Standard Package: 40 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: WM4635,75450-5003-E, 075450-5003-E,754505 003-E,0754505003-E,7 5450-5003-ND,Q455266 5F,754505003,075450- 5003,75450-5003 Base Product Number: 075450 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333949-0754505003
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Tray
Number of Positions: 160 (20 x 8)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Receptacle with Cage, Ganged (2x4)
Standard Package: 40
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: WM4635,75450-5003-E,075450-5003-E,754505003-E,0754505003-E,75450-5003-ND,Q4552665F,754505003,075450-5003,75450-5003
Base Product Number: 075450
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333949-0754505003
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1361-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details