Molex Backplane Connectors - 75341-7676 75341-7676

Description
Manufacturer: Molex, LLC Win Source Part Number: 1133622-75341-7676 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1133622-75341-7676 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 75341-7676 - 1133622-75341-7676 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 75341-7676
1133622-75341-7676
Backplane Connectors - 75341-7676 1133622-75341-7676
Manufacturer: Molex, LLC Win Source Part Number: 1133622-75341-7676 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1133622-75341-7676
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
407-75341-7676
Electronic Connector 407-75341-7676
Conn Backplane HDR 8 POS Press Fit ST Thru-Hole 8 Terminal 1 Port GbX® Tube Product overview: 75341-7676 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75341-7676 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 8 POS Press Fit ST Thru-Hole 8 Terminal 1 Port GbX® Tube Product overview: 75341-7676 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-75341-7676 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1133622-75341-7676 407-75341-7676
Product Name Backplane Connectors - 75341-7676 Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details