Molex Backplane Connector, Rcpt, 80Pos; Product Range Molex 75117-0118

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Backplane Connector, Rcpt, 80Pos; Product Range Molex - 33AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Rcpt, 80Pos; Product Range Molex
33AH2223
Backplane Connector, Rcpt, 80Pos; Product Range Molex 33AH2223
BACKPLANE CONNECTOR, RCPT, 80POS; Product Range:VHDM 75117 Series; No. of Contacts:80Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes

BACKPLANE CONNECTOR, RCPT, 80POS; Product Range:VHDM 75117 Series; No. of Contacts:80Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75117-0118 33AH2223
Product Name Backplane Connector, Rcpt, 80Pos; Product Range Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products