Molex Connector, W-B, Plug, 28Pos, Solder; No. Of Contacts Molex 75115-0028

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, W-B, Plug, 28Pos, Solder; No. Of Contacts Molex - 07J2505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, W-B, Plug, 28Pos, Solder; No. Of Contacts Molex
07J2505
Connector, W-B, Plug, 28Pos, Solder; No. Of Contacts Molex 07J2505
CONNECTOR, W-B, PLUG, 28POS, SOLDER; No. of Contacts:28Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, W-B, PLUG, 28POS, SOLDER; No. of Contacts:28Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 75115-0028 07J2505
Product Name Connector, W-B, Plug, 28Pos, Solder; No. Of Contacts Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79011-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details