Molex Connector, W-B, Plug, 18Pos, Solder; No. Of Contacts Molex 75115-0018

Description
CONNECTOR, W-B, PLUG, 18POS, SOLDER; No. of Contacts:18Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, W-B, PLUG, 18POS, SOLDER; No. of Contacts:18Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, W-B, Plug, 18Pos, Solder; No. Of Contacts Molex - 07J2504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, W-B, Plug, 18Pos, Solder; No. Of Contacts Molex
07J2504
Connector, W-B, Plug, 18Pos, Solder; No. Of Contacts Molex 07J2504
CONNECTOR, W-B, PLUG, 18POS, SOLDER; No. of Contacts:18Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, W-B, PLUG, 18POS, SOLDER; No. of Contacts:18Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:TDP 75115 Series; Connector Mounting:PCB Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J2504
Product Name Connector, W-B, Plug, 18Pos, Solder; No. Of Contacts Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Connector/Terminal/Pin - 37159104 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details