Manufacturer: Molex
Category: Connectors, Interconnects-Rectan
Series: Plateau HS Mezz 75005
Package: Tape & Reel (TR)
Product Status: Obsolete
Connector Type: Differential Pair Array, Female
Number of Positions: 12
Pitch (mm): 0.047" (1.20mm)
Mounting Type: Surface Mount
Features: Board Guide
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |