Molex Connector, Stacking, Rcpt, 12Pos, 2Row; Mezzanine Connector Type Molex 75005-0306

Description
CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 12Pos, 2Row; Mezzanine Connector Type Molex - 18M8259 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 12Pos, 2Row; Mezzanine Connector Type Molex
18M8259
Connector, Stacking, Rcpt, 12Pos, 2Row; Mezzanine Connector Type Molex 18M8259
CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 12POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M8259
Product Name Connector, Stacking, Rcpt, 12Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details