Molex Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 75005-0006

Description
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex - 18M8256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
18M8256
Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex 18M8256
CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 24POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M8256
Product Name Connector, Stacking, Rcpt, 24Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details