Molex Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex 75003-0310

Description
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex - 28M9482 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex
28M9482
Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex 28M9482
CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 12POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9482
Product Name Connector, Stacking, Header, 12Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data