Molex Connector, Stacking, Header, 72Pos, 2Row; Mezzanine Connector Type Molex 75003-0210

Description
CONNECTOR, STACKING, HEADER, 72POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 72POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 72Pos, 2Row; Mezzanine Connector Type Molex - 28M9480 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 72Pos, 2Row; Mezzanine Connector Type Molex
28M9480
Connector, Stacking, Header, 72Pos, 2Row; Mezzanine Connector Type Molex 28M9480
CONNECTOR, STACKING, HEADER, 72POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 72POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9480
Product Name Connector, Stacking, Header, 72Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details