Molex Connector, Stacking, Header, 48Pos, 2Row; Mezzanine Connector Type Molex 75003-0110

Description
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Mezzanine RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Mezzanine RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 48Pos, 2Row; Mezzanine Connector Type Molex - 18M8254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 48Pos, 2Row; Mezzanine Connector Type Molex
18M8254
Connector, Stacking, Header, 48Pos, 2Row; Mezzanine Connector Type Molex 18M8254
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Mezzanine RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Connector Type:Mezzanine RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18M8254
Product Name Connector, Stacking, Header, 48Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details