Molex Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex 75003-0010

Description
CONNECTOR, STACKING, HEADER, 24POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 24POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex - 28M9478 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex
28M9478
Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex 28M9478
CONNECTOR, STACKING, HEADER, 24POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 24POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Colour:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28M9478
Product Name Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details