Molex Connector, Tdp, Plug, 28Pos, Th; No. Of Contacts Molex 75000-0028

Description
CONNECTOR, TDP, PLUG, 28POS, TH; No. of Contacts:28Contacts; Gender:Plug; Connector Type:TDP; Contact Termination Type:Through Hole; Product Range:75000 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, TDP, PLUG, 28POS, TH; No. of Contacts:28Contacts; Gender:Plug; Connector Type:TDP; Contact Termination Type:Through Hole; Product Range:75000 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Tdp, Plug, 28Pos, Th; No. Of Contacts Molex - 29M8612 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tdp, Plug, 28Pos, Th; No. Of Contacts Molex
29M8612
Connector, Tdp, Plug, 28Pos, Th; No. Of Contacts Molex 29M8612
CONNECTOR, TDP, PLUG, 28POS, TH; No. of Contacts:28Contacts; Gender:Plug; Connector Type:TDP; Contact Termination Type:Through Hole; Product Range:75000 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, TDP, PLUG, 28POS, TH; No. of Contacts:28Contacts; Gender:Plug; Connector Type:TDP; Contact Termination Type:Through Hole; Product Range:75000 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29M8612
Product Name Connector, Tdp, Plug, 28Pos, Th; No. Of Contacts Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details