Molex D - Sub Connectors - 74960-3018 74960-3018

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033861-74960-3018 Number of Positions: 18 Pitch: 640 µm Color: Black Features: Shielded Connector Type: Receptacle, Signal Number of Rows: 0 Termination: Solder Voltage Rating: 40 V Current Rating: 1.5 A Number of Contacts: 18 Gender: Female Length: 30.48 mm Housing Material: Polymer Number of Circuits: 18 Orientation: Right Angle, Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 18 Plating: Tin Width: 7.65 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 6-1589484-9; 5788798-1; 1-5747299-4; 1-5747299-6; 09670154715; 09662516512; 09662526612074960301 8; 749-60-3018; 74960-3018.; 749603018; 749603018.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 13.97 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 40 V
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033861-74960-3018 Number of Positions: 18 Pitch: 640 µm Color: Black Features: Shielded Connector Type: Receptacle, Signal Number of Rows: 0 Termination: Solder Voltage Rating: 40 V Current Rating: 1.5 A Number of Contacts: 18 Gender: Female Length: 30.48 mm Housing Material: Polymer Number of Circuits: 18 Orientation: Right Angle, Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 18 Plating: Tin Width: 7.65 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 6-1589484-9; 5788798-1; 1-5747299-4; 1-5747299-6; 09670154715; 09662516512; 09662526612074960301 8; 749-60-3018; 74960-3018.; 749603018; 749603018.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 13.97 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 40 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - 74960-3018 - 1033861-74960-3018 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 74960-3018
1033861-74960-3018
D - Sub Connectors - 74960-3018 1033861-74960-3018
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033861-74960-3018 Number of Positions: 18 Pitch: 640 µm Color: Black Features: Shielded Connector Type: Receptacle, Signal Number of Rows: 0 Termination: Solder Voltage Rating: 40 V Current Rating: 1.5 A Number of Contacts: 18 Gender: Female Length: 30.48 mm Housing Material: Polymer Number of Circuits: 18 Orientation: Right Angle, Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 18 Plating: Tin Width: 7.65 mm Categories: D - Sub Connectors Alternative Parts (Cross-Reference): 6-1589484-9; 5788798-1; 1-5747299-4; 1-5747299-6; 09670154715; 09662516512; 09662526612074960301 8; 749-60-3018; 74960-3018.; 749603018; 749603018.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 13.97 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 40 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033861-74960-3018
Number of Positions: 18
Pitch: 640 µm
Color: Black
Features: Shielded
Connector Type: Receptacle, Signal
Number of Rows: 0
Termination: Solder
Voltage Rating: 40 V
Current Rating: 1.5 A
Number of Contacts: 18
Gender: Female
Length: 30.48 mm
Housing Material: Polymer
Number of Circuits: 18
Orientation: Right Angle, Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 18
Plating: Tin
Width: 7.65 mm
Categories: D - Sub Connectors
Alternative Parts (Cross-Reference): 6-1589484-9; 5788798-1; 1-5747299-4; 1-5747299-6; 09670154715; 09662516512; 096625266120749603018; 749-60-3018; 74960-3018.; 749603018; 749603018.;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 13.97 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 40 V

Buy Now
Singapore, Singapore
SMD Electronic Connector
339-74960-3018
SMD Electronic Connector 339-74960-3018
MOLEX 74960-3018. I/O CONNECTOR, RECEPTACLE, 18 POSITION, SMD Product overview: 74960-3018 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-74960-3018 can be used for catalog matching and distributor lookup.

MOLEX 74960-3018. I/O CONNECTOR, RECEPTACLE, 18 POSITION, SMD Product overview: 74960-3018 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-74960-3018 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex - 07P6390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex
07P6390
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex 07P6390
CONNECTOR, TDP, RCPT, 18POS, SMT; No. of Contacts:18Contacts; Gender:Receptacle; Connector Type:TDP; Contact Termination Type:Surface Mount; Product Range:74960 Series; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, TDP, RCPT, 18POS, SMT; No. of Contacts:18Contacts; Gender:Receptacle; Connector Type:TDP; Contact Termination Type:Surface Mount; Product Range:74960 Series; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex - 28X2863 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex
28X2863
Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex 28X2863
CONNECTOR, TDP, RCPT, 18POS, SMT; No. of Contacts:18Contacts; Gender:Receptacle; Connector Type:TDP; Contact Termination Type:Surface Mount; Product Range:74960 Series; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, TDP, RCPT, 18POS, SMT; No. of Contacts:18Contacts; Gender:Receptacle; Connector Type:TDP; Contact Termination Type:Surface Mount; Product Range:74960 Series; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1033861-74960-3018 339-74960-3018 07P6390
Product Name D - Sub Connectors - 74960-3018 SMD Electronic Connector Connector, Tdp, Rcpt, 18Pos, Smt; No. Of Contacts Molex
Termination Solder SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details