Molex Connector, Rcpt, 28Pos, Th; No. Of Contacts Molex 74960-2028

Description
CONNECTOR, RCPT, 28POS, TH; No. of Contacts:28Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Through Hole; Product Range:TDP 74960 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 28POS, TH; No. of Contacts:28Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Through Hole; Product Range:TDP 74960 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 28Pos, Th; No. Of Contacts Molex - 82K9063 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 28Pos, Th; No. Of Contacts Molex
82K9063
Connector, Rcpt, 28Pos, Th; No. Of Contacts Molex 82K9063
CONNECTOR, RCPT, 28POS, TH; No. of Contacts:28Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Through Hole; Product Range:TDP 74960 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 28POS, TH; No. of Contacts:28Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Through Hole; Product Range:TDP 74960 Series; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K9063
Product Name Connector, Rcpt, 28Pos, Th; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers