Molex Heat Sink Clip; Accessory Type Molex 74768-0403

Description
HEAT SINK CLIP; Accessory Type:Heat Sink Clip; For Use With:Molex 74768 Series QSFP I/O Connectors; Product Range:74768 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEAT SINK CLIP; Accessory Type:Heat Sink Clip; For Use With:Molex 74768 Series QSFP I/O Connectors; Product Range:74768 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Clip; Accessory Type Molex - 56R7869 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Clip; Accessory Type Molex
56R7869
Heat Sink Clip; Accessory Type Molex 56R7869
HEAT SINK CLIP; Accessory Type:Heat Sink Clip; For Use With:Molex 74768 Series QSFP I/O Connectors; Product Range:74768 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

HEAT SINK CLIP; Accessory Type:Heat Sink Clip; For Use With:Molex 74768 Series QSFP I/O Connectors; Product Range:74768 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Qsfp 1X3 Lightpipe Cover W/ Sngl Light Rohs Compliant Molex - 80AH0895 - Newark, An Avnet Company
Chicago, IL, United States
Qsfp 1X3 Lightpipe Cover W/ Sngl Light Rohs Compliant Molex
80AH0895
Qsfp 1X3 Lightpipe Cover W/ Sngl Light Rohs Compliant Molex 80AH0895
QSFP 1X3 LIGHTPIPE COVER W/ SNGL LIGHT ROHS COMPLIANT: YES

QSFP 1X3 LIGHTPIPE COVER W/ SNGL LIGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56R7869 80AH0895
Product Name Heat Sink Clip; Accessory Type Molex Qsfp 1X3 Lightpipe Cover W/ Sngl Light Rohs Compliant Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector/Terminal/Pin - 40279875 - Radwell International
Specs
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details