Molex Pluggable Cables 747641201

Description
20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded
Request a Quote Datasheet
Description
20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 0747641201-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
0747641201-ND
Pluggable Cables 0747641201-ND
20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded

20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 6.56' (2.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0747641201-ND
Product Name Pluggable Cables
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SP-185-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details