Molex Computer Cable, Fiber Optic, 5M; Connector Type A Molex 74757-4501

Description
COMPUTER CABLE, FIBER OPTIC, 5M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, FIBER OPTIC, 5M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Cable Length:5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Fiber Optic, 5M; Connector Type A Molex - 56R7858 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Fiber Optic, 5M; Connector Type A Molex
56R7858
Computer Cable, Fiber Optic, 5M; Connector Type A Molex 56R7858
COMPUTER CABLE, FIBER OPTIC, 5M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Cable Length:5m RoHS Compliant: Yes

COMPUTER CABLE, FIBER OPTIC, 5M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Cable Length:5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56R7858
Product Name Computer Cable, Fiber Optic, 5M; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 900mm, no Latches - G125-MC22605L0-0900F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details