Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 747540102

Description
Win Source Part Number: 1381143-0747540102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74754 Features: EMI Shielded Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Cage Standard Package: 1,152 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074754 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381143-0747540102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74754 Features: EMI Shielded Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Cage Standard Package: 1,152 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074754 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1381143-0747540102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1381143-0747540102
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1381143-0747540102
Win Source Part Number: 1381143-0747540102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74754 Features: EMI Shielded Connector Type: SFP+ Termination: Press-Fit Package: Bulk Connector Style: Cage Standard Package: 1,152 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074754 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381143-0747540102
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: 74754
Features: EMI Shielded
Connector Type: SFP+
Termination: Press-Fit
Package: Bulk
Connector Style: Cage
Standard Package: 1,152 pcs
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 074754
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381143-0747540102
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers