Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013300-74754-0420
Pitch: 3.05 mm
Termination: Press-Fit
Contact Material: Copper
Shielding: Unshielded
Housing Material: Copper
Orientation: Right Angle, Horizontal
Number of Ports: 4
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-192048-1; 1-5645956-1074754042
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013300-74754-0420 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74754-0420 |