Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975350-74754-0101
Termination: Press-Fit
Gender: Female
Length: 15.9 mm
Shielding: Unshielded
Orientation: Right Angle, Horizontal
Contact Plating: Nickel
Mounting: SMD (SMT)
Height: 10.85 mm
Width: 49 mm
Categories: OEM Parts(0-9)
Case / Package: 0101
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975350-74754-0101 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74754-0101 |