Molex Pluggable Cables 747521901

Description
20 Position SFP+ Plug to Plug 29.53' (9.00m) Black Shielded
Request a Quote Datasheet
Description
20 Position SFP+ Plug to Plug 29.53' (9.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-0747521901-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-0747521901-ND
Pluggable Cables 900-0747521901-ND
20 Position SFP+ Plug to Plug 29.53' (9.00m) Black Shielded

20 Position SFP+ Plug to Plug 29.53' (9.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0747521901-ND
Product Name Pluggable Cables
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details