Molex Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies 747500040

Description
Manufacturer: Molex Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Series: 74750 Package: Bag Product Status: Obsolete Connector Style: Cage with Heat Sink Connector Type: QSFP+ Mounting Type: Through Hole, Right Angle Termination: Press-Fit Base Product Number: 074750
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Series: 74750 Package: Bag Product Status: Obsolete Connector Style: Cage with Heat Sink Connector Type: QSFP+ Mounting Type: Through Hole, Right Angle Termination: Press-Fit Base Product Number: 074750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies Series: 74750 Package: Bag Product Status: Obsolete Connector Style: Cage with Heat Sink Connector Type: QSFP+ Mounting Type: Through Hole, Right Angle Termination: Press-Fit Base Product Number: 074750

Manufacturer: Molex
Category: Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Series: 74750
Package: Bag
Product Status: Obsolete
Connector Style: Cage with Heat Sink
Connector Type: QSFP+
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit
Base Product Number: 074750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Pluggable Connectors -Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details