Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999254-74750-0040
Packaging: Bulk
Length: 58.8 mm
Orientation: Right Angle, Horizontal
Contact Plating: Nickel
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 74750-00400747500040
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999254-74750-0040 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74750-0040 |