Molex OEM Parts - OEM Parts (0 - 9) - 74750-0021 74750-0021

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040042-74750-0021 Number of Positions: 1 Features: Shielded Connector Type: QSFP Termination: Press-Fit Gender: Female Length: 21.33 mm Orientation: Right Angle, Horizontal Contact Plating: Nickel Mounting: SMD (SMT) Weight: 6.589988 g Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 866803-1; DTHD04-1-4P; 5-1634503-1; 43375-0001; 5-1814400-1074750002 1; 747500021; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 58.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040042-74750-0021 Number of Positions: 1 Features: Shielded Connector Type: QSFP Termination: Press-Fit Gender: Female Length: 21.33 mm Orientation: Right Angle, Horizontal Contact Plating: Nickel Mounting: SMD (SMT) Weight: 6.589988 g Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 866803-1; DTHD04-1-4P; 5-1634503-1; 43375-0001; 5-1814400-1074750002 1; 747500021; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 58.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 74750-0021 - 1040042-74750-0021 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 74750-0021
1040042-74750-0021
OEM Parts - OEM Parts (0 - 9) - 74750-0021 1040042-74750-0021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040042-74750-0021 Number of Positions: 1 Features: Shielded Connector Type: QSFP Termination: Press-Fit Gender: Female Length: 21.33 mm Orientation: Right Angle, Horizontal Contact Plating: Nickel Mounting: SMD (SMT) Weight: 6.589988 g Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 866803-1; DTHD04-1-4P; 5-1634503-1; 43375-0001; 5-1814400-1074750002 1; 747500021; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 58.8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040042-74750-0021
Number of Positions: 1
Features: Shielded
Connector Type: QSFP
Termination: Press-Fit
Gender: Female
Length: 21.33 mm
Orientation: Right Angle, Horizontal
Contact Plating: Nickel
Mounting: SMD (SMT)
Weight: 6.589988 g
Categories: OEM Parts(0-9)
Case / Package: Module
Alternative Parts (Cross-Reference): 866803-1; DTHD04-1-4P; 5-1634503-1; 43375-0001; 5-1814400-10747500021; 747500021;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Depth: 58.8 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040042-74750-0021
Product Name OEM Parts - OEM Parts (0 - 9) - 74750-0021
Unlock Full Specs
to access all available technical data