Molex Pluggable Cables 747420003

Description
20 Position SFP Plug to Plug 9.84' (3.00m) Black Shielded
Request a Quote Datasheet
Description
20 Position SFP Plug to Plug 9.84' (3.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - WM1667-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
WM1667-ND
Pluggable Cables WM1667-ND
20 Position SFP Plug to Plug 9.84' (3.00m) Black Shielded

20 Position SFP Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM1667-ND
Product Name Pluggable Cables
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SV-185-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers