Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 747370009

Description
Manufacturer: Molex Win Source Part Number: 1333938-0747370009 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 074737-0009,74737-00 09-E,074737-0009-E,W M1648,747370009-E,07 47370009-E,747370009 ,74737-0009 Base Product Number: 074737 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333938-0747370009 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 074737-0009,74737-00 09-E,074737-0009-E,W M1648,747370009-E,07 47370009-E,747370009 ,74737-0009 Base Product Number: 074737 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1333938-0747370009 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1333938-0747370009
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1333938-0747370009
Manufacturer: Molex Win Source Part Number: 1333938-0747370009 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Connector Style: Cage Standard Package: 1,296 Mounting: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 074737-0009,74737-00 09-E,074737-0009-E,W M1648,747370009-E,07 47370009-E,747370009 ,74737-0009 Base Product Number: 074737 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333938-0747370009
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Tray
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Connector Style: Cage
Standard Package: 1,296
Mounting: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 074737-0009,74737-0009-E,074737-0009-E,WM1648,747370009-E,0747370009-E,747370009,74737-0009
Base Product Number: 074737
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1342437-0747370009 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1342437-0747370009
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1342437-0747370009
Win Source Part Number: 1342437-0747370009 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: 74737 Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Tray Connector Style: Cage Standard Package: 1,296 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Molex Base Product Number: 074737

Win Source Part Number: 1342437-0747370009
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: 74737
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Tray
Connector Style: Cage
Standard Package: 1,296
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Molex
Base Product Number: 074737

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333938-0747370009
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details