Molex Pluggable Connectors - 0747370005 747370005

Description
Manufacturer: Molex, LLC Win Source Part Number: 847781-0747370005 Series: 74737 Features: Position Connector Package: Tray Family Name: 074737 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 74737-0005, WM1668, 74737-0005-E, 074737-0005-E, 747370005-E, 074737-0005, 0747370005-E, 747370005
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 847781-0747370005 Series: 74737 Features: Position Connector Package: Tray Family Name: 074737 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 74737-0005, WM1668, 74737-0005-E, 074737-0005-E, 747370005-E, 074737-0005, 0747370005-E, 747370005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 0747370005 - 847781-0747370005 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 0747370005
847781-0747370005
Pluggable Connectors - 0747370005 847781-0747370005
Manufacturer: Molex, LLC Win Source Part Number: 847781-0747370005 Series: 74737 Features: Position Connector Package: Tray Family Name: 074737 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 74737-0005, WM1668, 74737-0005-E, 074737-0005-E, 747370005-E, 074737-0005, 0747370005-E, 747370005

Manufacturer: Molex, LLC
Win Source Part Number: 847781-0747370005
Series: 74737
Features: Position Connector
Package: Tray
Family Name: 074737
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 74737-0005, WM1668, 74737-0005-E, 074737-0005-E, 747370005-E, 074737-0005, 0747370005-E, 747370005

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 847781-0747370005
Product Name Pluggable Connectors - 0747370005
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details