Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025874-74737-0010
Connector Type: SFP
Termination: Solder
Contact Material: Copper
Gender: Female
Length: 14.5 mm
Shielding: Shielded
Housing Material: Copper
Orientation: Right Angle, Horizontal
Number of Ports: 1
Height: 9.7 mm
Width: 14.5 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): AT62-12-0166; 5050864-1; 1-332070-4; 5050863-8; U77-A1114-100T; U77A1619200107473700
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 48.73 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025874-74737-0010 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74737-0010 |