SFP ONE PC CAGE ASY W/SPR FNG GSKT BLLY
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030951-74737-0004
Number of Positions: 1
Termination: Press-Fit
Gender: Female
Length: 14.5 mm
Shielding: Shielded
Orientation: Right Angle, Horizontal, Vertical
Contact Plating: Nickel
Height: 9.7 mm
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 74737-0009; 73927-00040747370004
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 48.73 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
SFP One Pc Cage Asy w/Spr Fngr Gskt Blly
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74737-0004 | 74737-0004 | 1030951-74737-0004 | 93M5475 |
| Product Name | Connectors | Modular Connectors - 74737-0004 | Sfp One Pc Cage Asy W/spr Fngr Gskt Blly Molex | |
| Connector Type | Modular Connector and RJ Connector |