Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976934-74728-0001
Termination: Solder
Contact Material: Copper
Gender: Female
Length: 51.5 mm
Orientation: Horizontal
Number of Ports: 4
Mounting: SMD (SMT)
Material: Copper
Categories: OEM Parts(0-9)
Case / Package: 0001
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8538907080
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 976934-74728-0001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 74728-0001 |