Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 747030307

Description
Win Source Part Number: 1380408-0747030307 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74703 Number of Positions: 7 Features: Shielded Connector Type: HSSDC2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 600 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074703 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380408-0747030307 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74703 Number of Positions: 7 Features: Shielded Connector Type: HSSDC2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 600 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074703 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1380408-0747030307 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1380408-0747030307
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1380408-0747030307
Win Source Part Number: 1380408-0747030307 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: 74703 Number of Positions: 7 Features: Shielded Connector Type: HSSDC2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel (TR) Connector Style: Receptacle Standard Package: 600 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 074703 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380408-0747030307
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: 74703
Number of Positions: 7
Features: Shielded
Connector Type: HSSDC2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Package: Tape & Reel (TR)
Connector Style: Receptacle
Standard Package: 600 pcs
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 074703
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1380408-0747030307
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details