Molex Connector, Hssdc2, Rcpt, 7Pos, Smt; No. Of Contacts Molex 74703-0007

Description
CONNECTOR, HSSDC2, RCPT, 7POS, SMT; No. of Contacts:7Contacts; Gender:Receptacle; Connector Type:HSSDC2; Contact Termination Type:Surface Mount; Product Range:74703 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HSSDC2, RCPT, 7POS, SMT; No. of Contacts:7Contacts; Gender:Receptacle; Connector Type:HSSDC2; Contact Termination Type:Surface Mount; Product Range:74703 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hssdc2, Rcpt, 7Pos, Smt; No. Of Contacts Molex - 59H5584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hssdc2, Rcpt, 7Pos, Smt; No. Of Contacts Molex
59H5584
Connector, Hssdc2, Rcpt, 7Pos, Smt; No. Of Contacts Molex 59H5584
CONNECTOR, HSSDC2, RCPT, 7POS, SMT; No. of Contacts:7Contacts; Gender:Receptacle; Connector Type:HSSDC2; Contact Termination Type:Surface Mount; Product Range:74703 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, HSSDC2, RCPT, 7POS, SMT; No. of Contacts:7Contacts; Gender:Receptacle; Connector Type:HSSDC2; Contact Termination Type:Surface Mount; Product Range:74703 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59H5584
Product Name Connector, Hssdc2, Rcpt, 7Pos, Smt; No. Of Contacts Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details