Molex Computer Cable, Infiniband, 3M, Natural; Connector Type A Molex 74576-0003

Description
COMPUTER CABLE, INFINIBAND, 3M, NATURAL; Connector Type A:PCI Express x1 18 Position Plug; Connector Type B:PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3mRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, INFINIBAND, 3M, NATURAL; Connector Type A:PCI Express x1 18 Position Plug; Connector Type B:PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 3M, Natural; Connector Type A Molex - 56R7523 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 3M, Natural; Connector Type A Molex
56R7523
Computer Cable, Infiniband, 3M, Natural; Connector Type A Molex 56R7523
COMPUTER CABLE, INFINIBAND, 3M, NATURAL; Connector Type A:PCI Express x1 18 Position Plug; Connector Type B:PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3mRoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 3M, NATURAL; Connector Type A:PCI Express x1 18 Position Plug; Connector Type B:PCI Express x1 18 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Cable Length:3mRoHS Compliant: Yes

Supplier's Site Datasheet
TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG - 70090698 - Allied Electronics, Inc.
Fort Worth, TX, USA
TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG
70090698
TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG 70090698
TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG

TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 56R7523 70090698
Product Name Computer Cable, Infiniband, 3M, Natural; Connector Type A Molex TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details