Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories 745480219

Description
Win Source Part Number: 1381140-0745480219 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Series: iPass, PCI Express 74548 Package: Tray Accessory Type: EMI Guide Housing For Use With/Related Products: iPass Series Standard Package: 420 pcs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Molex, LLC Base Product Number: 074548 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381140-0745480219 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Series: iPass, PCI Express 74548 Package: Tray Accessory Type: EMI Guide Housing For Use With/Related Products: iPass Series Standard Package: 420 pcs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Molex, LLC Base Product Number: 074548 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories - 1381140-0745480219 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
1381140-0745480219
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories 1381140-0745480219
Win Source Part Number: 1381140-0745480219 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Series: iPass, PCI Express 74548 Package: Tray Accessory Type: EMI Guide Housing For Use With/Related Products: iPass Series Standard Package: 420 pcs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: Molex, LLC Base Product Number: 074548 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381140-0745480219
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Series: iPass, PCI Express 74548
Package: Tray
Accessory Type: EMI Guide Housing
For Use With/Related Products: iPass Series
Standard Package: 420 pcs
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: Molex, LLC
Base Product Number: 074548
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381140-0745480219
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details