Molex Computer Cable, Infiniband, 3M, Black; Connector Type A Molex 74547-2053

Description
COMPUTER CABLE, INFINIBAND, 3M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes
Description
COMPUTER CABLE, INFINIBAND, 3M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Infiniband, 3M, Black; Connector Type A Molex - 32M6713 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Infiniband, 3M, Black; Connector Type A Molex
32M6713
Computer Cable, Infiniband, 3M, Black; Connector Type A Molex 32M6713
COMPUTER CABLE, INFINIBAND, 3M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

COMPUTER CABLE, INFINIBAND, 3M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:SFF-8470 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:3m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32M6713
Product Name Computer Cable, Infiniband, 3M, Black; Connector Type A Molex
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details